Vishay Precision Group RES 78.7K OHM 3/4W 1% 2010 SMD CRCW201078K7FKEF

Description
RES 78.7Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 78.7Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 3/4W 1% 2010 SMD - CRCW201078K7FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 3/4W 1% 2010 SMD
CRCW201078K7FKEF
RES 78.7K OHM 3/4W 1% 2010 SMD CRCW201078K7FKEF
RES 78.7Kohm 3/4W 1% 2010 SMD

RES 78.7Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-78.7KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7KACTR-ND
Chip Resistor - Surface Mount 541-78.7KACTR-ND
78.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

78.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 78.7Kohm, 500Mw, 1%; Resistance Vishay - 53K3901 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 78.7Kohm, 500Mw, 1%; Resistance Vishay
53K3901
Resistor, Thick Film, 78.7Kohm, 500Mw, 1%; Resistance Vishay 53K3901
RESISTOR, THICK FILM, 78.7KOHM, 500mW, 1%; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 78.7KOHM, 500mW, 1%; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201078K7FKEF 541-78.7KACTR-ND 53K3901
Product Name RES 78.7K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 78.7Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 78700 ohms 78700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details