Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 75ohms 5% CRCW201075R0JNTF

Description
Thick Film Resistors - SMD 3/4watt 75ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 75ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 75ohms 5% - CRCW201075R0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 75ohms 5%
CRCW201075R0JNTF
Thick Film Resistors - SMD 3/4watt 75ohms 5% CRCW201075R0JNTF
Thick Film Resistors - SMD 3/4watt 75ohms 5%

Thick Film Resistors - SMD 3/4watt 75ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW201075R0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201075R0JNTF-ND
Chip Resistor - Surface Mount CRCW201075R0JNTF-ND
75 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,75Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 57K6299 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,75Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
57K6299
Resistor,metal Glaze,75Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 57K6299
Resistor,Metal Glaze,75Ohms,400WV,5 +/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,75Ohms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201075R0JNTF CRCW201075R0JNTF-ND 57K6299
Product Name Thick Film Resistors - SMD 3/4watt 75ohms 5% Chip Resistor - Surface Mount Resistor,metal Glaze,75Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010
Resistance Range 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers