Vishay Intertechnology, Inc. RES CH 750 HW 1% CRCW20107500FRT1

Description
RES CH 750 HW 1%
Request a Quote
Description
RES CH 750 HW 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 750 HW 1% - CRCW20107500FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 750 HW 1%
CRCW20107500FRT1
RES CH 750 HW 1% CRCW20107500FRT1
RES CH 750 HW 1%

RES CH 750 HW 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW20107500FRT1
Product Name RES CH 750 HW 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details