Vishay Intertechnology, Inc. CRCW201071R5FKTF CRCW201071R5FKTF

Description
CRCW201071R5FKTF
Request a Quote Datasheet
Description
CRCW201071R5FKTF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW201071R5FKTF - CRCW201071R5FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201071R5FKTF
CRCW201071R5FKTF
CRCW201071R5FKTF CRCW201071R5FKTF
CRCW201071R5FKTF

CRCW201071R5FKTF

Supplier's Site
Chip Resistor - Surface Mount - CRCW201071R5FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201071R5FKTF-ND
Chip Resistor - Surface Mount CRCW201071R5FKTF-ND
71.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

71.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 71.5 Ohm, 500Mw, 1%; Resistance Vishay - 01H0512 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 71.5 Ohm, 500Mw, 1%; Resistance Vishay
01H0512
Resistor, Thick Film, 71.5 Ohm, 500Mw, 1%; Resistance Vishay 01H0512
RESISTOR, THICK FILM, 71.5 OHM, 500mW, 1%; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 71.5 OHM, 500mW, 1%; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201071R5FKTF CRCW201071R5FKTF-ND 01H0512
Product Name CRCW201071R5FKTF Chip Resistor - Surface Mount Resistor, Thick Film, 71.5 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6650 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details