Vishay Intertechnology, Inc. RES 6.98 OHM 1W 1% 2010 SMD CRCW20106R98FKEFHP

Description
RES 6.98ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 6.98ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98 OHM 1W 1% 2010 SMD - CRCW20106R98FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 1W 1% 2010 SMD
CRCW20106R98FKEFHP
RES 6.98 OHM 1W 1% 2010 SMD CRCW20106R98FKEFHP
RES 6.98ohm 1W 1% 2010 SMD

RES 6.98ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106R98FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106R98FKEFHP-ND
Chip Resistor - Surface Mount CRCW20106R98FKEFHP-ND
6.98 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.98 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20106R98FKEFHP CRCW20106R98FKEFHP-ND
Product Name RES 6.98 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 6.98 ohms 6.98 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD824JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details