Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 6.81ohms 1% CRCW20106R81FKTF

Description
Thick Film Resistors - SMD 3/4watt 6.81ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 6.81ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 6.81ohms 1% - CRCW20106R81FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 6.81ohms 1%
CRCW20106R81FKTF
Thick Film Resistors - SMD 3/4watt 6.81ohms 1% CRCW20106R81FKTF
Thick Film Resistors - SMD 3/4watt 6.81ohms 1%

Thick Film Resistors - SMD 3/4watt 6.81ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106R81FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106R81FKTF-ND
Chip Resistor - Surface Mount CRCW20106R81FKTF-ND
6.81 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.81 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20106R81FKTF CRCW20106R81FKTF-ND
Product Name Thick Film Resistors - SMD 3/4watt 6.81ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers