Vishay Intertechnology, Inc. RES 6.81M OHM 3/4W 1% 2010 SMD CRCW20106M81FKEF

Description
RES 6.81Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 6.81Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81M OHM 3/4W 1% 2010 SMD - CRCW20106M81FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81M OHM 3/4W 1% 2010 SMD
CRCW20106M81FKEF
RES 6.81M OHM 3/4W 1% 2010 SMD CRCW20106M81FKEF
RES 6.81Mohm 3/4W 1% 2010 SMD

RES 6.81Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106M81FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106M81FKEF-ND
Chip Resistor - Surface Mount CRCW20106M81FKEF-ND
6.81 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.81 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20106M81FKEF CRCW20106M81FKEF-ND
Product Name RES 6.81M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 6.81E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details