Vishay Intertechnology, Inc. RES 6.80M OHM 1/2W 1% 2010 SMD CRCW20106M80FKEF

Description
RES 6.80Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 6.80Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80M OHM 1/2W 1% 2010 SMD - CRCW20106M80FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80M OHM 1/2W 1% 2010 SMD
CRCW20106M80FKEF
RES 6.80M OHM 1/2W 1% 2010 SMD CRCW20106M80FKEF
RES 6.80Mohm 1/2W 1% 2010 SMD

RES 6.80Mohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106M80FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106M80FKEF-ND
Chip Resistor - Surface Mount CRCW20106M80FKEF-ND
6.8 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 6M8 1% E02 E3 Rohs Compliant Vishay - 47P4709 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 6M8 1% E02 E3 Rohs Compliant Vishay
47P4709
Crcw2010 100 6M8 1% E02 E3 Rohs Compliant Vishay 47P4709
CRCW2010 100 6M8 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 6M8 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106M80FKEF CRCW20106M80FKEF-ND 47P4709
Product Name RES 6.80M OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 6M8 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 6.80E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers