Vishay Intertechnology, Inc. RES 6.81K OHM 1W 1% 2010 SMD CRCW20106K81FKEFHP

Description
RES 6.81Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 6.81Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1W 1% 2010 SMD - CRCW20106K81FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1W 1% 2010 SMD
CRCW20106K81FKEFHP
RES 6.81K OHM 1W 1% 2010 SMD CRCW20106K81FKEFHP
RES 6.81Kohm 1W 1% 2010 SMD

RES 6.81Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106K81FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106K81FKEFHP-ND
Chip Resistor - Surface Mount CRCW20106K81FKEFHP-ND
6.81 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.81 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20106K81FKEFHP CRCW20106K81FKEFHP-ND
Product Name RES 6.81K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details