Vishay Intertechnology, Inc. RES 6.20K OHM 1W 1% 2010 SMD CRCW20106K20FKEFHP

Description
RES 6.20Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 6.20Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20K OHM 1W 1% 2010 SMD - CRCW20106K20FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM 1W 1% 2010 SMD
CRCW20106K20FKEFHP
RES 6.20K OHM 1W 1% 2010 SMD CRCW20106K20FKEFHP
RES 6.20Kohm 1W 1% 2010 SMD

RES 6.20Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106K20FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106K20FKEFHP-ND
Chip Resistor - Surface Mount CRCW20106K20FKEFHP-ND
6.2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20106K20FKEFHP CRCW20106K20FKEFHP-ND
Product Name RES 6.20K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers