Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201068R1FKTF

Description
68.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201068R1FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201068R1FKTF-ND
Chip Resistor - Surface Mount CRCW201068R1FKTF-ND
68.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201068R1FKTF
804671-CRCW201068R1FKTF
Chip Resistor - Surface Mount - CRCW201068R1FKTF 804671-CRCW201068R1FKTF
Manufacturer: Vishay Dale Win Source Part Number: 804671-CRCW201068R1F KTF Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 68.1 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W Manufacturer Package: 2010 Height - Seated (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 804671-CRCW201068R1FKTF
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 68.1 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W
Manufacturer Package: 2010
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
RES 68.1 OHM 1/2W 1% 2010 SMD - CRCW201068R1FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/2W 1% 2010 SMD
CRCW201068R1FKTF
RES 68.1 OHM 1/2W 1% 2010 SMD CRCW201068R1FKTF
RES 68.1ohm 1/2W 1% 2010 SMD

RES 68.1ohm 1/2W 1% 2010 SMD

Supplier's Site
SMD 68.1 OHM 4W Resistor - 52-CRCW201068R1FKTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68.1 OHM 4W Resistor
52-CRCW201068R1FKTF
SMD 68.1 OHM 4W Resistor 52-CRCW201068R1FKTF
RES SMD 68.1 OHM 1% 3/4W 2010 Product overview: CRCW201068R1FKTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68.1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201068R1FKTF can be used for catalog matching and distributor lookup.

RES SMD 68.1 OHM 1% 3/4W 2010 Product overview: CRCW201068R1FKTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68.1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201068R1FKTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J3253 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J3253
Thick Film Chip Resistor; Resistance Vishay 07J3253
Thick Film Chip Resistor; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW201068R1FKTF-ND 804671-CRCW201068R1FKTF CRCW201068R1FKTF 52-CRCW201068R1FKTF 07J3253
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW201068R1FKTF RES 68.1 OHM 1/2W 1% 2010 SMD SMD 68.1 OHM 4W Resistor Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details