Vishay Intertechnology, Inc. RES 68 OHM 1W 5% 2010 SMD CRCW201068R0JNEFHP

Description
RES 68ohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 68ohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1W 5% 2010 SMD - CRCW201068R0JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1W 5% 2010 SMD
CRCW201068R0JNEFHP
RES 68 OHM 1W 5% 2010 SMD CRCW201068R0JNEFHP
RES 68ohm 1W 5% 2010 SMD

RES 68ohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201068R0JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201068R0JNEFHP-ND
Chip Resistor - Surface Mount CRCW201068R0JNEFHP-ND
68 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201068R0JNEFHP CRCW201068R0JNEFHP-ND
Product Name RES 68 OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3482FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers