Vishay Intertechnology, Inc. RES 68.0 OHM 1/2W 1% 2010 SMD CRCW201068R0FKTF

Description
RES 68.0ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 68.0ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.0 OHM 1/2W 1% 2010 SMD - CRCW201068R0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0 OHM 1/2W 1% 2010 SMD
CRCW201068R0FKTF
RES 68.0 OHM 1/2W 1% 2010 SMD CRCW201068R0FKTF
RES 68.0ohm 1/2W 1% 2010 SMD

RES 68.0ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201068R0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201068R0FKTF-ND
Chip Resistor - Surface Mount CRCW201068R0FKTF-ND
68 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 68 1% 100 R02 Rohs Compliant Vishay - 49P4345 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 68 1% 100 R02 Rohs Compliant Vishay
49P4345
Crcw2010 68 1% 100 R02 Rohs Compliant Vishay 49P4345
CRCW2010 68 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 68 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201068R0FKTF CRCW201068R0FKTF-ND 49P4345
Product Name RES 68.0 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 68 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1004FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers