Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW201068K1FKEF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW201068K1FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW201068K1FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW201068K1FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-68.1KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1KACCT-ND
Chip Resistor - Surface Mount 541-68.1KACCT-ND
68.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1KACTR-ND
Chip Resistor - Surface Mount 541-68.1KACTR-ND
68.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1KACDKR-ND
Chip Resistor - Surface Mount 541-68.1KACDKR-ND
68.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW201068K1FKEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW201068K1FKEF
Resistors - Chip Resistor - Surface Mount CRCW201068K1FKEF
RES SMD 68.1K OHM 1% 3/4W 2010

RES SMD 68.1K OHM 1% 3/4W 2010

Supplier's Site
Res, Thick Film, 68K1, 1%, 0.75W, 2010; Resistance Vishay - 53K3883 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K1, 1%, 0.75W, 2010; Resistance Vishay
53K3883
Res, Thick Film, 68K1, 1%, 0.75W, 2010; Resistance Vishay 53K3883
RES, THICK FILM, 68K1, 1%, 0.75W, 2010; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 68K1, 1%, 0.75W, 2010; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 68.1Kohm, 500Mw, 1%; Resistance Vishay - 53K3884 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 68.1Kohm, 500Mw, 1%; Resistance Vishay
53K3884
Resistor, Thick Film, 68.1Kohm, 500Mw, 1%; Resistance Vishay 53K3884
RESISTOR, THICK FILM, 68.1KOHM, 500mW, 1%; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 68.1KOHM, 500mW, 1%; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW201068K1FKEF 541-68.1KACCT-ND CRCW201068K1FKEF 53K3883 53K3884
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 68K1, 1%, 0.75W, 2010; Resistance Vishay Resistor, Thick Film, 68.1Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 2010; 2010 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers