Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 680ohms 5% CRCW2010680RJNTF

Description
Thick Film Resistors - SMD 3/4watt 680ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 680ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 680ohms 5% - CRCW2010680RJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 680ohms 5%
CRCW2010680RJNTF
Thick Film Resistors - SMD 3/4watt 680ohms 5% CRCW2010680RJNTF
Thick Film Resistors - SMD 3/4watt 680ohms 5%

Thick Film Resistors - SMD 3/4watt 680ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010680RJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010680RJNTF-ND
Chip Resistor - Surface Mount CRCW2010680RJNTF-ND
680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010680RJNTF CRCW2010680RJNTF-ND
Product Name Thick Film Resistors - SMD 3/4watt 680ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details