Vishay Intertechnology, Inc. RES 66.5K OHM 1/2W 1% 2010 SMD CRCW201066K5FKEF

Description
RES 66.5Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 66.5Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/2W 1% 2010 SMD - CRCW201066K5FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/2W 1% 2010 SMD
CRCW201066K5FKEF
RES 66.5K OHM 1/2W 1% 2010 SMD CRCW201066K5FKEF
RES 66.5Kohm 1/2W 1% 2010 SMD

RES 66.5Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201066K5FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201066K5FKEF-ND
Chip Resistor - Surface Mount CRCW201066K5FKEF-ND
66.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

66.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201066K5FKEF CRCW201066K5FKEF-ND
Product Name RES 66.5K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 66500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details