Vishay Precision Group RES 64.9 OHM 3/4W 1% 2010 SMD CRCW201064R9FKEF

Description
RES 64.9ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 64.9ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 3/4W 1% 2010 SMD - CRCW201064R9FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 3/4W 1% 2010 SMD
CRCW201064R9FKEF
RES 64.9 OHM 3/4W 1% 2010 SMD CRCW201064R9FKEF
RES 64.9ohm 3/4W 1% 2010 SMD

RES 64.9ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-64.9ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9ACCT-ND
Chip Resistor - Surface Mount 541-64.9ACCT-ND
64.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

64.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-64.9ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9ACTR-ND
Chip Resistor - Surface Mount 541-64.9ACTR-ND
64.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

64.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-64.9ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9ACDKR-ND
Chip Resistor - Surface Mount 541-64.9ACDKR-ND
64.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

64.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 64R9, 1%, 0.75W, 2010, Reel; Resistance Vishay - 53K3879 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64R9, 1%, 0.75W, 2010, Reel; Resistance Vishay
53K3879
Res, Thick Film, 64R9, 1%, 0.75W, 2010, Reel; Resistance Vishay 53K3879
RES, THICK FILM, 64R9, 1%, 0.75W, 2010, REEL; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 64R9, 1%, 0.75W, 2010, REEL; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201064R9FKEF 541-64.9ACCT-ND 53K3879
Product Name RES 64.9 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 64R9, 1%, 0.75W, 2010, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676172-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details