Vishay Precision Group RES 649K OHM 3/4W 1% 2010 SMD CRCW2010649KFKEF

Description
RES 649Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 649Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 3/4W 1% 2010 SMD - CRCW2010649KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 3/4W 1% 2010 SMD
CRCW2010649KFKEF
RES 649K OHM 3/4W 1% 2010 SMD CRCW2010649KFKEF
RES 649Kohm 3/4W 1% 2010 SMD

RES 649Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-649KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649KACTR-ND
Chip Resistor - Surface Mount 541-649KACTR-ND
649 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

649 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 649K 1% E02 E3 Rohs Compliant Vishay - 47P4732 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 649K 1% E02 E3 Rohs Compliant Vishay
47P4732
Crcw2010 100 649K 1% E02 E3 Rohs Compliant Vishay 47P4732
CRCW2010 100 649K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 649K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010649KFKEF 541-649KACTR-ND 47P4732
Product Name RES 649K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 649K 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 649000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD225GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers