Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010619RFKTF

Description
619 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
619 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010619RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010619RFKTF-ND
Chip Resistor - Surface Mount CRCW2010619RFKTF-ND
619 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW2010619RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW2010619RFKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2010619RFKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 619R, 1%, 0.75W, 2010; Resistance Vishay - 01H0502 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 619R, 1%, 0.75W, 2010; Resistance Vishay
01H0502
Res, Thick Film, 619R, 1%, 0.75W, 2010; Resistance Vishay 01H0502
RES, THICK FILM, 619R, 1%, 0.75W, 2010; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 619R, 1%, 0.75W, 2010; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010619RFKTF-ND CRCW2010619RFKTF 01H0502
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 619R, 1%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567467 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details