Vishay Precision Group CRCW2010619RFKEF CRCW2010619RFKEF

Description
CRCW2010619RFKEF
Request a Quote Datasheet
Description
CRCW2010619RFKEF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW2010619RFKEF - CRCW2010619RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010619RFKEF
CRCW2010619RFKEF
CRCW2010619RFKEF CRCW2010619RFKEF
CRCW2010619RFKEF

CRCW2010619RFKEF

Supplier's Site
Chip Resistor - Surface Mount - 541-619ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619ACDKR-ND
Chip Resistor - Surface Mount 541-619ACDKR-ND
619 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-619ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619ACCT-ND
Chip Resistor - Surface Mount 541-619ACCT-ND
619 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-619ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619ACTR-ND
Chip Resistor - Surface Mount 541-619ACTR-ND
619 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 619R, 1%, 0.75W, 2010, Reel; Resistance Vishay - 53K3875 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 619R, 1%, 0.75W, 2010, Reel; Resistance Vishay
53K3875
Res, Thick Film, 619R, 1%, 0.75W, 2010, Reel; Resistance Vishay 53K3875
RES, THICK FILM, 619R, 1%, 0.75W, 2010, REEL; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 619R, 1%, 0.75W, 2010, REEL; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW2010619RFKEF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW2010619RFKEF
Resistors - Chip Resistor - Surface Mount CRCW2010619RFKEF
RES SMD 619 OHM 1% 3/4W 2010

RES SMD 619 OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2010619RFKEF 541-619ACDKR-ND 53K3875 CRCW2010619RFKEF
Product Name CRCW2010619RFKEF Chip Resistor - Surface Mount Res, Thick Film, 619R, 1%, 0.75W, 2010, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567487 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details