Vishay Precision Group RES 619K OHM 3/4W 1% 2010 SMD CRCW2010619KFKTF

Description
RES 619Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 619Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 3/4W 1% 2010 SMD - CRCW2010619KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 3/4W 1% 2010 SMD
CRCW2010619KFKTF
RES 619K OHM 3/4W 1% 2010 SMD CRCW2010619KFKTF
RES 619Kohm 3/4W 1% 2010 SMD

RES 619Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010619KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010619KFKTF-ND
Chip Resistor - Surface Mount CRCW2010619KFKTF-ND
619 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

619 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 619Kohm, 500Mw, 1%; Resistance Vishay - 07J3249 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 619Kohm, 500Mw, 1%; Resistance Vishay
07J3249
Resistor, Thick Film, 619Kohm, 500Mw, 1%; Resistance Vishay 07J3249
RESISTOR, THICK FILM, 619KOHM, 500mW, 1%; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 619KOHM, 500mW, 1%; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010619KFKTF CRCW2010619KFKTF-ND 07J3249
Product Name RES 619K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 619Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 619000 ohms 619000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details