Vishay Precision Group CRCW201060R4FKEF CRCW201060R4FKEF

Description
CRCW201060R4FKEF
Request a Quote Datasheet
Description
CRCW201060R4FKEF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW201060R4FKEF - CRCW201060R4FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201060R4FKEF
CRCW201060R4FKEF
CRCW201060R4FKEF CRCW201060R4FKEF
CRCW201060R4FKEF

CRCW201060R4FKEF

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1341439-CRCW201060R4FKEF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1341439-CRCW201060R4FKEF
Resistors - Chip Resistor - Surface Mount 1341439-CRCW201060R4FKEF
Win Source Part Number: 1341439-CRCW201060R4 FKEF Category: Resistors - Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 60.4 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW2010

Win Source Part Number: 1341439-CRCW201060R4FKEF
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 60.4 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-60.4ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-60.4ACDKR-ND
Chip Resistor - Surface Mount 541-60.4ACDKR-ND
60.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-60.4ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-60.4ACCT-ND
Chip Resistor - Surface Mount 541-60.4ACCT-ND
60.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-60.4ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-60.4ACTR-ND
Chip Resistor - Surface Mount 541-60.4ACTR-ND
60.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 60R4, 1%, 0.75W, 2010; Resistance Vishay - 53K3867 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60R4, 1%, 0.75W, 2010; Resistance Vishay
53K3867
Res, Thick Film, 60R4, 1%, 0.75W, 2010; Resistance Vishay 53K3867
RES, THICK FILM, 60R4, 1%, 0.75W, 2010; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 60R4, 1%, 0.75W, 2010; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 60R4, 1%, 0.5W, 2010, Reel; Resistance Vishay - 42K3619 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60R4, 1%, 0.5W, 2010, Reel; Resistance Vishay
42K3619
Res, Thick Film, 60R4, 1%, 0.5W, 2010, Reel; Resistance Vishay 42K3619
RES, THICK FILM, 60R4, 1%, 0.5W, 2010, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 60R4, 1%, 0.5W, 2010, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW201060R4FKEF 1341439-CRCW201060R4FKEF 541-60.4ACDKR-ND 53K3867 42K3619
Product Name CRCW201060R4FKEF Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 60R4, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 60R4, 1%, 0.5W, 2010, Reel; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176758-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details