Vishay Intertechnology, Inc. RES CHP 5.90 1/2W 1% CRCW20105R90FR02

Description
RES CHP 5.90 1/2W 1%
Request a Quote
Description
RES CHP 5.90 1/2W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHP 5.90 1/2W 1% - CRCW20105R90FR02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHP 5.90 1/2W 1%
CRCW20105R90FR02
RES CHP 5.90 1/2W 1% CRCW20105R90FR02
RES CHP 5.90 1/2W 1%

RES CHP 5.90 1/2W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW20105R90FR02
Product Name RES CHP 5.90 1/2W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details