Vishay Precision Group Chip Resistor - Surface Mount CRCW20105R90FKEF

Description
5.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20105R90FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105R90FKEF-ND
Chip Resistor - Surface Mount CRCW20105R90FKEF-ND
5.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.90 OHM 3/4W 1% 2010 SMD - CRCW20105R90FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90 OHM 3/4W 1% 2010 SMD
CRCW20105R90FKEF
RES 5.90 OHM 3/4W 1% 2010 SMD CRCW20105R90FKEF
RES 5.90ohm 3/4W 1% 2010 SMD

RES 5.90ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 100 5R9 1% E02 E3 Rohs Compliant Vishay - 47P4673 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 5R9 1% E02 E3 Rohs Compliant Vishay
47P4673
Crcw2010 100 5R9 1% E02 E3 Rohs Compliant Vishay 47P4673
CRCW2010 100 5R9 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 5R9 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105R90FKEF-ND CRCW20105R90FKEF 47P4673
Product Name Chip Resistor - Surface Mount RES 5.90 OHM 3/4W 1% 2010 SMD Crcw2010 100 5R9 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 5.9 ohms 5.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details