Vishay Intertechnology, Inc. RES 5.76 OHM 3/4W 1% 2010 SMD CRCW20105R76FNTF

Description
RES 5.76ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 5.76ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76 OHM 3/4W 1% 2010 SMD - CRCW20105R76FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 3/4W 1% 2010 SMD
CRCW20105R76FNTF
RES 5.76 OHM 3/4W 1% 2010 SMD CRCW20105R76FNTF
RES 5.76ohm 3/4W 1% 2010 SMD

RES 5.76ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105R76FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105R76FNTF-ND
Chip Resistor - Surface Mount CRCW20105R76FNTF-ND
5.76 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.76 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20105R76FNTF CRCW20105R76FNTF-ND
Product Name RES 5.76 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573234 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details