Vishay Intertechnology, Inc. RES 5.76 OHM 3/4W 1% 2010 SMD CRCW20105R76FKEF

Description
RES 5.76ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 5.76ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76 OHM 3/4W 1% 2010 SMD - CRCW20105R76FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 3/4W 1% 2010 SMD
CRCW20105R76FKEF
RES 5.76 OHM 3/4W 1% 2010 SMD CRCW20105R76FKEF
RES 5.76ohm 3/4W 1% 2010 SMD

RES 5.76ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105R76FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105R76FKEF-ND
Chip Resistor - Surface Mount CRCW20105R76FKEF-ND
5.76 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.76 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20105R76FKEF CRCW20105R76FKEF-ND
Product Name RES 5.76 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers