Vishay Intertechnology, Inc. RES 5.60 OHM 1W 1% 2010 SMD CRCW20105R60FKEFHP

Description
RES 5.60ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 5.60ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60 OHM 1W 1% 2010 SMD - CRCW20105R60FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60 OHM 1W 1% 2010 SMD
CRCW20105R60FKEFHP
RES 5.60 OHM 1W 1% 2010 SMD CRCW20105R60FKEFHP
RES 5.60ohm 1W 1% 2010 SMD

RES 5.60ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW20105R60FKEFHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20105R60FKEFHPCT-ND
Chip Resistor - Surface Mount 541-CRCW20105R60FKEFHPCT-ND
5.6 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20105R60FKEFHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20105R60FKEFHPTR-ND
Chip Resistor - Surface Mount 541-CRCW20105R60FKEFHPTR-ND
5.6 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20105R60FKEFHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20105R60FKEFHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW20105R60FKEFHPDKR-ND
5.6 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20105R60FKEFHP 541-CRCW20105R60FKEFHPCT-ND
Product Name RES 5.60 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers