Vishay Intertechnology, Inc. RES 5.36 OHM 1/2W 1% 2010 SMD CRCW20105R36FKEF

Description
RES 5.36ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 5.36ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36 OHM 1/2W 1% 2010 SMD - CRCW20105R36FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 1/2W 1% 2010 SMD
CRCW20105R36FKEF
RES 5.36 OHM 1/2W 1% 2010 SMD CRCW20105R36FKEF
RES 5.36ohm 1/2W 1% 2010 SMD

RES 5.36ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105R36FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105R36FKEF-ND
Chip Resistor - Surface Mount CRCW20105R36FKEF-ND
5.36 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.36 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20105R36FKEF CRCW20105R36FKEF-ND
Product Name RES 5.36 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 5.36 ohms 5.36 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD224GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details