Vishay Precision Group Chip Resistor - Surface Mount CRCW20105R23FNEF

Description
5.23 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.23 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20105R23FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105R23FNEF-ND
Chip Resistor - Surface Mount CRCW20105R23FNEF-ND
5.23 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.23 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.23 OHM 3/4W 1% 2010 SMD - CRCW20105R23FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 3/4W 1% 2010 SMD
CRCW20105R23FNEF
RES 5.23 OHM 3/4W 1% 2010 SMD CRCW20105R23FNEF
RES 5.23ohm 3/4W 1% 2010 SMD

RES 5.23ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 200 5R23 1% E02 E3 Rohs Compliant Vishay - 49P4297 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 5R23 1% E02 E3 Rohs Compliant Vishay
49P4297
Crcw2010 200 5R23 1% E02 E3 Rohs Compliant Vishay 49P4297
CRCW2010 200 5R23 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 5R23 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105R23FNEF-ND CRCW20105R23FNEF 49P4297
Product Name Chip Resistor - Surface Mount RES 5.23 OHM 3/4W 1% 2010 SMD Crcw2010 200 5R23 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 5.23 ohms 5.23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details