Vishay Precision Group Thick Film Resistors - SMD 3/4watt 5.1ohms 5% CRCW20105R10JNTF

Description
Thick Film Resistors - SMD 3/4watt 5.1ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 5.1ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 5.1ohms 5% - CRCW20105R10JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 5.1ohms 5%
CRCW20105R10JNTF
Thick Film Resistors - SMD 3/4watt 5.1ohms 5% CRCW20105R10JNTF
Thick Film Resistors - SMD 3/4watt 5.1ohms 5%

Thick Film Resistors - SMD 3/4watt 5.1ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105R10JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105R10JNTF-ND
Chip Resistor - Surface Mount CRCW20105R10JNTF-ND
5.1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 5.1 5% 200 R02 Rohs Compliant Vishay - 09AH8881 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 5.1 5% 200 R02 Rohs Compliant Vishay
09AH8881
Crcw2010 5.1 5% 200 R02 Rohs Compliant Vishay 09AH8881
CRCW2010 5.1 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 5.1 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site
Crcw2010 5.1 5% 200 R02 Rohs Compliant Vishay - 49P4293 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 5.1 5% 200 R02 Rohs Compliant Vishay
49P4293
Crcw2010 5.1 5% 200 R02 Rohs Compliant Vishay 49P4293
CRCW2010 5.1 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 5.1 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20105R10JNTF CRCW20105R10JNTF-ND 09AH8881
Product Name Thick Film Resistors - SMD 3/4watt 5.1ohms 5% Chip Resistor - Surface Mount Crcw2010 5.1 5% 200 R02 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
3 suppliers