Vishay Intertechnology, Inc. RES 5.36M OHM 3/4W 1% 2010 SMD CRCW20105M36FKTF

Description
RES 5.36Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 5.36Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36M OHM 3/4W 1% 2010 SMD - CRCW20105M36FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36M OHM 3/4W 1% 2010 SMD
CRCW20105M36FKTF
RES 5.36M OHM 3/4W 1% 2010 SMD CRCW20105M36FKTF
RES 5.36Mohm 3/4W 1% 2010 SMD

RES 5.36Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105M36FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105M36FKTF-ND
Chip Resistor - Surface Mount CRCW20105M36FKTF-ND
5.36 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.36 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20105M36FKTF CRCW20105M36FKTF-ND
Product Name RES 5.36M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 5.36E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details