Vishay Intertechnology, Inc. RES 5.6K OHM 1W 5% 2010 SMD CRCW20105K60JNEFHP

Description
RES 5.6Kohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 5.6Kohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1W 5% 2010 SMD - CRCW20105K60JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1W 5% 2010 SMD
CRCW20105K60JNEFHP
RES 5.6K OHM 1W 5% 2010 SMD CRCW20105K60JNEFHP
RES 5.6Kohm 1W 5% 2010 SMD

RES 5.6Kohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105K60JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105K60JNEFHP-ND
Chip Resistor - Surface Mount CRCW20105K60JNEFHP-ND
5.6 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20105K60JNEFHP CRCW20105K60JNEFHP-ND
Product Name RES 5.6K OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers