Vishay Precision Group Chip Resistor - Surface Mount CRCW20105K36FKEF

Description
5.36 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.36 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.36KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36KACTR-ND
Chip Resistor - Surface Mount 541-5.36KACTR-ND
5.36 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.36 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.36K OHM 3/4W 1% 2010 SMD - CRCW20105K36FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 3/4W 1% 2010 SMD
CRCW20105K36FKEF
RES 5.36K OHM 3/4W 1% 2010 SMD CRCW20105K36FKEF
RES 5.36Kohm 3/4W 1% 2010 SMD

RES 5.36Kohm 3/4W 1% 2010 SMD

Supplier's Site
Res, Thick Film, 5K36, 1%, 0.75W, 2010; Resistance Vishay - 53K3835 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K36, 1%, 0.75W, 2010; Resistance Vishay
53K3835
Res, Thick Film, 5K36, 1%, 0.75W, 2010; Resistance Vishay 53K3835
RES, THICK FILM, 5K36, 1%, 0.75W, 2010; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 5K36, 1%, 0.75W, 2010; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K36, 1%, 0.75W, 2010, Reel; Resistance Vishay - 53K3836 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K36, 1%, 0.75W, 2010, Reel; Resistance Vishay
53K3836
Res, Thick Film, 5K36, 1%, 0.75W, 2010, Reel; Resistance Vishay 53K3836
RES, THICK FILM, 5K36, 1%, 0.75W, 2010, REEL; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K36, 1%, 0.75W, 2010, REEL; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-5.36KACTR-ND CRCW20105K36FKEF 53K3835 53K3836
Product Name Chip Resistor - Surface Mount RES 5.36K OHM 3/4W 1% 2010 SMD Res, Thick Film, 5K36, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 5K36, 1%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573190 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers