Vishay Intertechnology, Inc. RES 5.23K OHM 3/4W 1% 2010 SMD CRCW20105K23FKEF

Description
RES 5.23Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 5.23Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 3/4W 1% 2010 SMD - CRCW20105K23FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 3/4W 1% 2010 SMD
CRCW20105K23FKEF
RES 5.23K OHM 3/4W 1% 2010 SMD CRCW20105K23FKEF
RES 5.23Kohm 3/4W 1% 2010 SMD

RES 5.23Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20105K23FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20105K23FKEF-ND
Chip Resistor - Surface Mount CRCW20105K23FKEF-ND
5.23 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

5.23 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20105K23FKEF CRCW20105K23FKEF-ND
Product Name RES 5.23K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 5230 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1693FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details