5.11 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 3/4watt 5.11Kohms 1%
RES, THICK FILM, 5K11, 1%, 0.75W, 2010, REEL; Resistance:5.11kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW20105K11FKTF-ND | CRCW20105K11FKTF | 07J3231 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 3/4watt 5.11Kohms 1% | Res, Thick Film, 5K11, 1%, 0.75W, 2010, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) | 2010; 2010 [5025 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |