Vishay Intertechnology, Inc. RES 57.6K OHM 3/4W 1% 2010 SMD CRCW201057K6FKTF

Description
RES 57.6Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 57.6Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 3/4W 1% 2010 SMD - CRCW201057K6FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 3/4W 1% 2010 SMD
CRCW201057K6FKTF
RES 57.6K OHM 3/4W 1% 2010 SMD CRCW201057K6FKTF
RES 57.6Kohm 3/4W 1% 2010 SMD

RES 57.6Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201057K6FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201057K6FKTF-ND
Chip Resistor - Surface Mount CRCW201057K6FKTF-ND
57.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

57.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201057K6FKTF CRCW201057K6FKTF-ND
Product Name RES 57.6K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers