Vishay Intertechnology, Inc. RES 576K OHM 3/4W 1% 2010 SMD CRCW2010576KFKTF

Description
RES 576Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 576Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 3/4W 1% 2010 SMD - CRCW2010576KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 3/4W 1% 2010 SMD
CRCW2010576KFKTF
RES 576K OHM 3/4W 1% 2010 SMD CRCW2010576KFKTF
RES 576Kohm 3/4W 1% 2010 SMD

RES 576Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010576KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010576KFKTF-ND
Chip Resistor - Surface Mount CRCW2010576KFKTF-ND
576 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

576 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,576Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5797 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,576Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5797
Resistor,metal Glaze,576Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5797
Resistor,Metal Glaze,576KOhms,400WV ,1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,576KOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010576KFKTF CRCW2010576KFKTF-ND 43C5797
Product Name RES 576K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,576Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 576000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details