Vishay Intertechnology, Inc. RES 56.2K OHM 3/4W 1% 2010 SMD CRCW201056K2FKTF

Description
RES 56.2Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 56.2Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 3/4W 1% 2010 SMD - CRCW201056K2FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 3/4W 1% 2010 SMD
CRCW201056K2FKTF
RES 56.2K OHM 3/4W 1% 2010 SMD CRCW201056K2FKTF
RES 56.2Kohm 3/4W 1% 2010 SMD

RES 56.2Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201056K2FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201056K2FKTF-ND
Chip Resistor - Surface Mount CRCW201056K2FKTF-ND
56.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

56.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 56.2Kohm, 500Mw, 1%; Resistance Vishay - 01H0496 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 56.2Kohm, 500Mw, 1%; Resistance Vishay
01H0496
Resistor, Thick Film, 56.2Kohm, 500Mw, 1%; Resistance Vishay 01H0496
RESISTOR, THICK FILM, 56.2KOHM, 500mW, 1%; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 56.2KOHM, 500mW, 1%; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201056K2FKTF CRCW201056K2FKTF-ND 01H0496
Product Name RES 56.2K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 56.2Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 56200 ohms 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8660 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details