Vishay Intertechnology, Inc. RES 54.9 OHM 1W 1% 2010 SMD CRCW201054R9FKEFHP

Description
RES 54.9ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 54.9ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1W 1% 2010 SMD - CRCW201054R9FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1W 1% 2010 SMD
CRCW201054R9FKEFHP
RES 54.9 OHM 1W 1% 2010 SMD CRCW201054R9FKEFHP
RES 54.9ohm 1W 1% 2010 SMD

RES 54.9ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201054R9FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201054R9FKEFHP-ND
Chip Resistor - Surface Mount CRCW201054R9FKEFHP-ND
54.9 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

54.9 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201054R9FKEFHP CRCW201054R9FKEFHP-ND
Product Name RES 54.9 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details