Vishay Intertechnology, Inc. RES 54.9K OHM 1W 1% 2010 SMD CRCW201054K9FKEFHP

Description
RES 54.9Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 54.9Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1W 1% 2010 SMD - CRCW201054K9FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1W 1% 2010 SMD
CRCW201054K9FKEFHP
RES 54.9K OHM 1W 1% 2010 SMD CRCW201054K9FKEFHP
RES 54.9Kohm 1W 1% 2010 SMD

RES 54.9Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201054K9FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201054K9FKEFHP-ND
Chip Resistor - Surface Mount CRCW201054K9FKEFHP-ND
54.9 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

54.9 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201054K9FKEFHP CRCW201054K9FKEFHP-ND
Product Name RES 54.9K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567779P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers