Vishay Precision Group RES 536 OHM 3/4W 1% 2010 SMD CRCW2010536RFKEF

Description
RES 536ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 536ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 3/4W 1% 2010 SMD - CRCW2010536RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 3/4W 1% 2010 SMD
CRCW2010536RFKEF
RES 536 OHM 3/4W 1% 2010 SMD CRCW2010536RFKEF
RES 536ohm 3/4W 1% 2010 SMD

RES 536ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW2010536RFKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010536RFKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW2010536RFKEFDKR-ND
536 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010536RFKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010536RFKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW2010536RFKEFCT-ND
536 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010536RFKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010536RFKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW2010536RFKEFTR-ND
536 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 536R, 1%, 0.5W, 2010, Reel; Resistance Vishay - 53K3851 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536R, 1%, 0.5W, 2010, Reel; Resistance Vishay
53K3851
Res, Thick Film, 536R, 1%, 0.5W, 2010, Reel; Resistance Vishay 53K3851
RES, THICK FILM, 536R, 1%, 0.5W, 2010, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 536R, 1%, 0.5W, 2010, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 536R, 1%, 0.75W, 2010; Resistance Vishay - 53K3850 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536R, 1%, 0.75W, 2010; Resistance Vishay
53K3850
Res, Thick Film, 536R, 1%, 0.75W, 2010; Resistance Vishay 53K3850
RES, THICK FILM, 536R, 1%, 0.75W, 2010; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 536R, 1%, 0.75W, 2010; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Crcw2010 100 536R 1% E02 E3 Vishay - 37AH9875 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 536R 1% E02 E3 Vishay
37AH9875
Crcw2010 100 536R 1% E02 E3 Vishay 37AH9875
CRCW2010 100 536R 1% E02 E3

CRCW2010 100 536R 1% E02 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW2010536RFKEF 541-CRCW2010536RFKEFDKR-ND 53K3851 53K3850 37AH9875
Product Name RES 536 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 536R, 1%, 0.5W, 2010, Reel; Resistance Vishay Res, Thick Film, 536R, 1%, 0.75W, 2010; Resistance Vishay Crcw2010 100 536R 1% E02 E3 Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric] 2010
Resistance Range 536 ohms 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573192 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers