Vishay Intertechnology, Inc. RES 523 OHM 1W 1% 2010 SMD CRCW2010523RFKEFHP

Description
RES 523ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 523ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1W 1% 2010 SMD - CRCW2010523RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1W 1% 2010 SMD
CRCW2010523RFKEFHP
RES 523 OHM 1W 1% 2010 SMD CRCW2010523RFKEFHP
RES 523ohm 1W 1% 2010 SMD

RES 523ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010523RFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010523RFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010523RFKEFHP-ND
523 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

523 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010523RFKEFHP CRCW2010523RFKEFHP-ND
Product Name RES 523 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details