Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201051R1FKTF

Description
51.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201051R1FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201051R1FKTF-ND
Chip Resistor - Surface Mount CRCW201051R1FKTF-ND
51.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW201051R1FKTF - CRCW201051R1FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201051R1FKTF
CRCW201051R1FKTF
CRCW201051R1FKTF CRCW201051R1FKTF
CRCW201051R1FKTF

CRCW201051R1FKTF

Supplier's Site
Res, Thick Film, 51R1, 1%, 0.75W, 2010, Reel; Resistance Vishay - 07J3229 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R1, 1%, 0.75W, 2010, Reel; Resistance Vishay
07J3229
Res, Thick Film, 51R1, 1%, 0.75W, 2010, Reel; Resistance Vishay 07J3229
RES, THICK FILM, 51R1, 1%, 0.75W, 2010, REEL; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 51R1, 1%, 0.75W, 2010, REEL; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201051R1FKTF-ND CRCW201051R1FKTF 07J3229
Product Name Chip Resistor - Surface Mount CRCW201051R1FKTF Res, Thick Film, 51R1, 1%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details