Vishay Precision Group Chip Resistor - Surface Mount - CRCW2010511RFKEF CRCW2010511RFKEF

Description
Manufacturer: Vishay Win Source Part Number: 1030256-CRCW2010511R FKEF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 511 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1030256-CRCW2010511R FKEF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 511 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010511RFKEF
1030256-CRCW2010511RFKEF
Chip Resistor - Surface Mount - CRCW2010511RFKEF 1030256-CRCW2010511RFKEF
Manufacturer: Vishay Win Source Part Number: 1030256-CRCW2010511R FKEF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 511 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1030256-CRCW2010511RFKEF
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 511
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
2010,511,1%,T/R,HAZMAT - CRCW2010511RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,511,1%,T/R,HAZMAT
CRCW2010511RFKEF
2010,511,1%,T/R,HAZMAT CRCW2010511RFKEF
2010,511,1%,T/R,HAZM AT

2010,511,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-511ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511ACTR-ND
Chip Resistor - Surface Mount 541-511ACTR-ND
511 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511ACDKR-ND
Chip Resistor - Surface Mount 541-511ACDKR-ND
511 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511ACCT-ND
Chip Resistor - Surface Mount 541-511ACCT-ND
511 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 4W Resistor - 52-CRCW2010511RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW2010511RFKEF
SMD 4W Resistor 52-CRCW2010511RFKEF
511R 1% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW2010511RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010511RFKEF can be used for catalog matching and distributor lookup.

511R 1% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW2010511RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010511RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 511 OHM 1% 3/4W 2010 - 873-CRCW2010511RFKEF - Utmel Electronic Limited
Hong Kong, China
RES SMD 511 OHM 1% 3/4W 2010
873-CRCW2010511RFKEF
RES SMD 511 OHM 1% 3/4W 2010 873-CRCW2010511RFKEF
RES SMD 511 OHM 1% 3/4W 2010

RES SMD 511 OHM 1% 3/4W 2010

Supplier's Site
Res, Thick Film, 511R, 1%, 0.75W, 2010; Resistance Vishay - 53K3845 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.75W, 2010; Resistance Vishay
53K3845
Res, Thick Film, 511R, 1%, 0.75W, 2010; Resistance Vishay 53K3845
RES, THICK FILM, 511R, 1%, 0.75W, 2010; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 511R, 1%, 0.75W, 2010; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 511R, 1%, 0.5W, 2010, Reel; Resistance Vishay - 53K3846 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.5W, 2010, Reel; Resistance Vishay
53K3846
Res, Thick Film, 511R, 1%, 0.5W, 2010, Reel; Resistance Vishay 53K3846
RES, THICK FILM, 511R, 1%, 0.5W, 2010, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 511R, 1%, 0.5W, 2010, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW2010511RFKEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2010511RFKEF
Resistors - Chip Resistor - Surface Mount CRCW2010511RFKEF
RES SMD 511 OHM 1% 3/4W 2010

RES SMD 511 OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1030256-CRCW2010511RFKEF CRCW2010511RFKEF 541-511ACTR-ND 52-CRCW2010511RFKEF 873-CRCW2010511RFKEF 53K3845 53K3846 CRCW2010511RFKEF
Product Name Chip Resistor - Surface Mount - CRCW2010511RFKEF 2010,511,1%,T/R,HAZMAT Chip Resistor - Surface Mount SMD 4W Resistor RES SMD 511 OHM 1% 3/4W 2010 Res, Thick Film, 511R, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 511R, 1%, 0.5W, 2010, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Category / Application Automotive Automotive; General Use General Use General Use
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 511 ohms 511 ohms 511 ohms 511 ohms 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details