Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010510KJNEF

Description
510 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
510 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-510KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510KWCT-ND
Chip Resistor - Surface Mount 541-510KWCT-ND
510 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510KWDKR-ND
Chip Resistor - Surface Mount 541-510KWDKR-ND
510 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510KWTR-ND
Chip Resistor - Surface Mount 541-510KWTR-ND
510 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 510K OHM 3/4W 5% 2010 SMD - CRCW2010510KJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 3/4W 5% 2010 SMD
CRCW2010510KJNEF
RES 510K OHM 3/4W 5% 2010 SMD CRCW2010510KJNEF
RES 510Kohm 3/4W 5% 2010 SMD

RES 510Kohm 3/4W 5% 2010 SMD

Supplier's Site
Crcw2010 200 510K 5% E02 E3 Rohs Compliant Vishay - 47P4678 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 510K 5% E02 E3 Rohs Compliant Vishay
47P4678
Crcw2010 200 510K 5% E02 E3 Rohs Compliant Vishay 47P4678
CRCW2010 200 510K 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 510K 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-510KWCT-ND CRCW2010510KJNEF 47P4678
Product Name Chip Resistor - Surface Mount RES 510K OHM 3/4W 5% 2010 SMD Crcw2010 200 510K 5% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details