Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20104R99FNTF

Description
4.99 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.99 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20104R99FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104R99FNTF-ND
Chip Resistor - Surface Mount CRCW20104R99FNTF-ND
4.99 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.99 OHM 1/2W 1% 2010 SMD - CRCW20104R99FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1/2W 1% 2010 SMD
CRCW20104R99FNTF
RES 4.99 OHM 1/2W 1% 2010 SMD CRCW20104R99FNTF
RES 4.99ohm 1/2W 1% 2010 SMD

RES 4.99ohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 4.99 1% 200 R02 Rohs Compliant Vishay - 11R9898 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 4.99 1% 200 R02 Rohs Compliant Vishay
11R9898
Crcw2010 4.99 1% 200 R02 Rohs Compliant Vishay 11R9898
CRCW2010 4.99 1% 200 R02 ROHS COMPLIANT: NO

CRCW2010 4.99 1% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20104R99FNTF-ND CRCW20104R99FNTF 11R9898
Product Name Chip Resistor - Surface Mount RES 4.99 OHM 1/2W 1% 2010 SMD Crcw2010 4.99 1% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers