Vishay Precision Group RES 4.70 OHM 1W 1% 2010 SMD CRCW20104R70FKEFHP

Description
RES 4.70ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.70ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70 OHM 1W 1% 2010 SMD - CRCW20104R70FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70 OHM 1W 1% 2010 SMD
CRCW20104R70FKEFHP
RES 4.70 OHM 1W 1% 2010 SMD CRCW20104R70FKEFHP
RES 4.70ohm 1W 1% 2010 SMD

RES 4.70ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.70PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70PCT-ND
Chip Resistor - Surface Mount 541-4.70PCT-ND
4.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70PDKR-ND
Chip Resistor - Surface Mount 541-4.70PDKR-ND
4.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70PTR-ND
Chip Resistor - Surface Mount 541-4.70PTR-ND
4.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Crcw2010-Hp 100 4R7 1% E02 E3 Rohs Compliant Vishay - 10R2243 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010-Hp 100 4R7 1% E02 E3 Rohs Compliant Vishay
10R2243
Crcw2010-Hp 100 4R7 1% E02 E3 Rohs Compliant Vishay 10R2243
CRCW2010-HP 100 4R7 1% E02 e3 RoHS Compliant: Yes

CRCW2010-HP 100 4R7 1% E02 e3 RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4R7, 1%, 1W, 2010 Rohs Compliant Vishay - 84AH5340 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4R7, 1%, 1W, 2010 Rohs Compliant Vishay
84AH5340
Res, Aec-Q200, 4R7, 1%, 1W, 2010 Rohs Compliant Vishay 84AH5340
RES, AEC-Q200, 4R7, 1%, 1W, 2010 ROHS COMPLIANT: YES

RES, AEC-Q200, 4R7, 1%, 1W, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20104R70FKEFHP 541-4.70PCT-ND 10R2243
Product Name RES 4.70 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010-Hp 100 4R7 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3834FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details