Vishay Intertechnology, Inc. RES 4.22 OHM 3/4W 1% 2010 SMD CRCW20104R22FNTF

Description
RES 4.22ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.22ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22 OHM 3/4W 1% 2010 SMD - CRCW20104R22FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 3/4W 1% 2010 SMD
CRCW20104R22FNTF
RES 4.22 OHM 3/4W 1% 2010 SMD CRCW20104R22FNTF
RES 4.22ohm 3/4W 1% 2010 SMD

RES 4.22ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104R22FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104R22FNTF-ND
Chip Resistor - Surface Mount CRCW20104R22FNTF-ND
4.22 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.22 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20104R22FNTF CRCW20104R22FNTF-ND
Product Name RES 4.22 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 4.22 ohms 4.22 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details