Vishay Precision Group Chip Resistor - Surface Mount CRCW20104R12FKEF

Description
4.12 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.12 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20104R12FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104R12FKEF-ND
Chip Resistor - Surface Mount CRCW20104R12FKEF-ND
4.12 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.12 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.12 OHM 3/4W 1% 2010 SMD - CRCW20104R12FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 3/4W 1% 2010 SMD
CRCW20104R12FKEF
RES 4.12 OHM 3/4W 1% 2010 SMD CRCW20104R12FKEF
RES 4.12ohm 3/4W 1% 2010 SMD

RES 4.12ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 100 4R12 1% E02 E3 Rohs Compliant Vishay - 47P4618 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 4R12 1% E02 E3 Rohs Compliant Vishay
47P4618
Crcw2010 100 4R12 1% E02 E3 Rohs Compliant Vishay 47P4618
CRCW2010 100 4R12 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 4R12 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20104R12FKEF-ND CRCW20104R12FKEF 47P4618
Product Name Chip Resistor - Surface Mount RES 4.12 OHM 3/4W 1% 2010 SMD Crcw2010 100 4R12 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 4.12 ohms 4.12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details