Vishay Intertechnology, Inc. RES 4.7M OHM 3/4W 5% 2010 SMD CRCW20104M70JNEF

Description
RES 4.7Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 4.7Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7M OHM 3/4W 5% 2010 SMD - CRCW20104M70JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 3/4W 5% 2010 SMD
CRCW20104M70JNEF
RES 4.7M OHM 3/4W 5% 2010 SMD CRCW20104M70JNEF
RES 4.7Mohm 3/4W 5% 2010 SMD

RES 4.7Mohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104M70JNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104M70JNEF-ND
Chip Resistor - Surface Mount CRCW20104M70JNEF-ND
4.7 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20104M70JNEF CRCW20104M70JNEF-ND
Product Name RES 4.7M OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 4.70E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details